Proto® Industrial Tools Drive Socket E117289

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 1 27/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.51 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 1 27/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.51 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117289 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117289
Drive Socket E117289
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 1 27/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.51 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 7/64 INCH OVERALL LENGTH
  • 1 1/4 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 24 MM SOCKET END SIZE
  • 24 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 1 27/64 INCH
  • BOLT CLEARANCE DEPTH 2 13/64 INCH
  • WEIGHT 0.51 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117289
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details