Proto® Industrial Tools Drive Socket E117265

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 3/4 INCH WEIGHT 0.26 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 3/4 INCH WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117265 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117265
Drive Socket E117265
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 3/4 INCH WEIGHT 0.26 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 7/64 INCH OVERALL LENGTH
  • 55/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 3/4 INCH
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117265
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Drive Socket - 49-66-4475 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details