Proto® Industrial Tools Drive Socket E117257

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.63 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117257 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117257
Drive Socket E117257
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.63 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 39/64 INCH OVERALL LENGTH
  • 1 9/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 30 MM SOCKET END SIZE
  • 30 SOCKET END SIZE IN MM
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 25/32 INCH
  • WEIGHT 0.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117257
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
ES 54KK/5 - ball ended INHEX sockets 1/2
Specs
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details