Proto® Industrial Tools Drive Socket E117094

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 57/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH WEIGHT 0.13 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 57/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH WEIGHT 0.13 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117094 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117094
Drive Socket E117094
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 57/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH WEIGHT 0.13 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 57/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • NUT DEPTH 35/64 INCH
  • WEIGHT 0.13 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117094
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
3054X - Screwdriver sockets - 3261408 - Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details