Proto® Industrial Tools Drive Socket E117052

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM NUT DEPTH 25/64 INCH WEIGHT 0.11 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM NUT DEPTH 25/64 INCH WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117052 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117052
Drive Socket E117052
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM NUT DEPTH 25/64 INCH WEIGHT 0.11 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 55/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 9 MM SOCKET END SIZE
  • 9 SOCKET END SIZE IN MM
  • NUT DEPTH 25/64 INCH
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117052
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1883019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65907 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 7 mm
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details