Proto® Industrial Tools HEX KEY E113968

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.06 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.06 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113968 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113968
HEX KEY E113968
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.06 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 3/32 INCH DRIVE ARM LENGTH
  • 4 MM HEX SIZE
  • 4 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 9/64 INCH
  • WEIGHT 0.06 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113968
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details