Proto® Industrial Tools HEX KEY E113964

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 1/2 INCH DRIVE ARM LENGTH 1.5 MM HEX SIZE 1.5 HEX SIZE IN MM 1.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 1/2 INCH DRIVE ARM LENGTH 1.5 MM HEX SIZE 1.5 HEX SIZE IN MM 1.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113964 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113964
HEX KEY E113964
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 1/2 INCH DRIVE ARM LENGTH 1.5 MM HEX SIZE 1.5 HEX SIZE IN MM 1.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 1/2 INCH DRIVE ARM LENGTH
  • 1.5 MM HEX SIZE
  • 1.5 HEX SIZE IN MM
  • 1.5 HEX SIZE - DECIMAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 39/64 INCH
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113964
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details