Proto® Industrial Tools HEX KEY E113957

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 17/32 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 13/32 INCH WEIGHT 0.18 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 17/32 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 13/32 INCH WEIGHT 0.18 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113957 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113957
HEX KEY E113957
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 17/32 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 13/32 INCH WEIGHT 0.18 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 17/32 INCH DRIVE ARM LENGTH
  • 7/32 INCH HEX SIZE
  • 7/32 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 13/32 INCH
  • WEIGHT 0.18 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113957
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details