Proto® Industrial Tools HEX KEY E113937

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 MM HEX SIZE 7 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 MM HEX SIZE 7 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113937 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113937
HEX KEY E113937
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 MM HEX SIZE 7 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7 MM HEX SIZE
  • 7 HEX SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113937
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details