Proto® Industrial Tools HEX KEY E113934

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.07 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.07 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113934 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113934
HEX KEY E113934
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.07 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 3/32 INCH DRIVE ARM LENGTH
  • 4 MM HEX SIZE
  • 4 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 9/64 INCH
  • WEIGHT 0.07 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113934
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details