Proto® Industrial Tools HEX KEY E113932

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 7/16 INCH DRIVE ARM LENGTH 2.5 MM HEX SIZE 2.5 HEX SIZE IN MM 2.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 13/16 INCH WEIGHT 0.02 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 7/16 INCH DRIVE ARM LENGTH 2.5 MM HEX SIZE 2.5 HEX SIZE IN MM 2.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 13/16 INCH WEIGHT 0.02 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113932 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113932
HEX KEY E113932
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 7/16 INCH DRIVE ARM LENGTH 2.5 MM HEX SIZE 2.5 HEX SIZE IN MM 2.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 13/16 INCH WEIGHT 0.02 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 7/16 INCH DRIVE ARM LENGTH
  • 2.5 MM HEX SIZE
  • 2.5 HEX SIZE IN MM
  • 2.5 HEX SIZE - DECIMAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 13/16 INCH
  • WEIGHT 0.02 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113932
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details