Proto® Industrial Tools HEX KEY E113930

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 1/2 INCH DRIVE ARM LENGTH 1.5 MM HEX SIZE 1.5 HEX SIZE IN MM 1.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 1/2 INCH DRIVE ARM LENGTH 1.5 MM HEX SIZE 1.5 HEX SIZE IN MM 1.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113930 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113930
HEX KEY E113930
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 1/2 INCH DRIVE ARM LENGTH 1.5 MM HEX SIZE 1.5 HEX SIZE IN MM 1.5 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 1/2 INCH DRIVE ARM LENGTH
  • 1.5 MM HEX SIZE
  • 1.5 HEX SIZE IN MM
  • 1.5 HEX SIZE - DECIMAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 39/64 INCH
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113930
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details