Proto® Industrial Tools HEX KEY E113928

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 19 MM HEX SIZE 19 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 3 1/2 INCH WEIGHT 2.89 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 19 MM HEX SIZE 19 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 3 1/2 INCH WEIGHT 2.89 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113928 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113928
HEX KEY E113928
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 19 MM HEX SIZE 19 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 3 1/2 INCH WEIGHT 2.89 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7 53/64 INCH DRIVE ARM LENGTH
  • 19 MM HEX SIZE
  • 19 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 3 1/2 INCH
  • WEIGHT 2.89 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113928
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details