Proto® Industrial Tools HEX KEY E113921

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 31/64 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 27/32 INCH WEIGHT 0.39 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 31/64 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 27/32 INCH WEIGHT 0.39 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113921 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113921
HEX KEY E113921
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 31/64 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 27/32 INCH WEIGHT 0.39 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 31/64 INCH DRIVE ARM LENGTH
  • 9 MM HEX SIZE
  • 9 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 27/32 INCH
  • WEIGHT 0.39 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113921
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details