Proto® Industrial Tools HEX KEY E113919

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 1/64 INCH DRIVE ARM LENGTH 7 MM HEX SIZE 7 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 39/64 INCH WEIGHT 0.2 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 1/64 INCH DRIVE ARM LENGTH 7 MM HEX SIZE 7 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 39/64 INCH WEIGHT 0.2 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113919 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113919
HEX KEY E113919
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 1/64 INCH DRIVE ARM LENGTH 7 MM HEX SIZE 7 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 39/64 INCH WEIGHT 0.2 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 1/64 INCH DRIVE ARM LENGTH
  • 7 MM HEX SIZE
  • 7 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 39/64 INCH
  • WEIGHT 0.2 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113919
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details