Proto® Industrial Tools HEX KEY E113917

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 11/32 INCH DRIVE ARM LENGTH 5 MM HEX SIZE 5 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 19/64 INCH WEIGHT 0.09 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 11/32 INCH DRIVE ARM LENGTH 5 MM HEX SIZE 5 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 19/64 INCH WEIGHT 0.09 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113917 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113917
HEX KEY E113917
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 11/32 INCH DRIVE ARM LENGTH 5 MM HEX SIZE 5 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 19/64 INCH WEIGHT 0.09 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 11/32 INCH DRIVE ARM LENGTH
  • 5 MM HEX SIZE
  • 5 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 19/64 INCH
  • WEIGHT 0.09 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113917
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details