Proto® Industrial Tools HEX KEY E113916

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.05 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.05 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113916 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113916
HEX KEY E113916
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 4 MM HEX SIZE 4 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.05 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 29/32 INCH DRIVE ARM LENGTH
  • 4 MM HEX SIZE
  • 4 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 9/64 INCH
  • WEIGHT 0.05 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113916
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details