Proto® Industrial Tools HEX KEY E113911

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 43/64 INCH DRIVE ARM LENGTH 1.3 MM HEX SIZE 1.3 HEX SIZE IN MM 1.3 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 9/16 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 43/64 INCH DRIVE ARM LENGTH 1.3 MM HEX SIZE 1.3 HEX SIZE IN MM 1.3 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 9/16 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113911 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113911
HEX KEY E113911
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 43/64 INCH DRIVE ARM LENGTH 1.3 MM HEX SIZE 1.3 HEX SIZE IN MM 1.3 HEX SIZE - DECIMAL PROTO[R] BRAND SHORT ARM LENGTH 9/16 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 43/64 INCH DRIVE ARM LENGTH
  • 1.3 MM HEX SIZE
  • 1.3 HEX SIZE IN MM
  • 1.3 HEX SIZE - DECIMAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 9/16 INCH
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113911
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details