Proto® Industrial Tools RATCHET WRENCH E113848

Description
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 7 53/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 0.63 LB
Datasheet
Description
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 7 53/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 0.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - E113848 - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
E113848
RATCHET WRENCH E113848
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 7 53/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 0.63 LB
  • QUICK RELEASE, PEAR HEAD TYPE
  • FULL POLISH FINISH
  • 7 53/64 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • HANDLE TYPE BI MATERIAL COMFORT GRIP
  • WITH 72 TOOTH DESIGN
  • WEIGHT 0.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113848
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details