Proto® Industrial Tools Drive Socket E113846

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 7/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 47/64 INCH WEIGHT 0.2 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 7/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 47/64 INCH WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113846 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113846
Drive Socket E113846
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 7/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 47/64 INCH WEIGHT 0.2 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 9/64 INCH OVERALL LENGTH
  • 1 7/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 23 MM SOCKET END SIZE
  • 23 SOCKET END SIZE IN MM
  • NUT DEPTH 35/64 INCH
  • BOLT CLEARANCE DEPTH 47/64 INCH
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113846
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Specs
Product Type Individual Socket
View Details
89TX - Socket set TORX® 1/4; 3/8; 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details