Proto® Industrial Tools Drive Socket E113843

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.15 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113843 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113843
Drive Socket E113843
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.15 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 9/64 INCH OVERALL LENGTH
  • 1 1/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • NUT DEPTH 35/64 INCH
  • BOLT CLEARANCE DEPTH 21/32 INCH
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113843
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Specs
Product Type Individual Socket
View Details
89N - Socket set 3/8
Stahlwille North America
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details