Proto® Industrial Tools Drive Socket E113811

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM NUT DEPTH 63/64 INCH WEIGHT 1.59 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM NUT DEPTH 63/64 INCH WEIGHT 1.59 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113811 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113811
Drive Socket E113811
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM NUT DEPTH 63/64 INCH WEIGHT 1.59 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 2 43/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 50 MM SOCKET END SIZE
  • 50 SOCKET END SIZE IN MM
  • NUT DEPTH 63/64 INCH
  • WEIGHT 1.59 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113811
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Sets - 1742-65233HEX-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details
1/2
Specs
Product Type Individual Socket
View Details