Proto® Industrial Tools Drive Socket E113804

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 31/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 36 MM SOCKET END SIZE 36 SOCKET END SIZE IN MM NUT DEPTH 1 7/64 INCH WEIGHT 1.09 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 31/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 36 MM SOCKET END SIZE 36 SOCKET END SIZE IN MM NUT DEPTH 1 7/64 INCH WEIGHT 1.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113804 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113804
Drive Socket E113804
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 31/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 36 MM SOCKET END SIZE 36 SOCKET END SIZE IN MM NUT DEPTH 1 7/64 INCH WEIGHT 1.09 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 9/32 INCH OVERALL LENGTH
  • 1 31/32 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 36 MM SOCKET END SIZE
  • 36 SOCKET END SIZE IN MM
  • NUT DEPTH 1 7/64 INCH
  • WEIGHT 1.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113804
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Drive Socket - 65917 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 17 mm
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details