Proto® Industrial Tools Drive Socket E113790

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 31/32 INCH OVERALL LENGTH 1 19/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH WEIGHT 0.36 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 31/32 INCH OVERALL LENGTH 1 19/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH WEIGHT 0.36 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113790 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113790
Drive Socket E113790
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 31/32 INCH OVERALL LENGTH 1 19/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH WEIGHT 0.36 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 31/32 INCH OVERALL LENGTH
  • 1 19/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • NUT DEPTH 35/64 INCH
  • WEIGHT 0.36 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113790
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1883056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
SOCKET WRENCH ADAPTER - 34966 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Adapter
SAE Size 0.5000 inch
Size 3/8"
View Details
1/4" 3/8 Drive 6pt Deep Impact Driver Ready Socket - DW2281 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details