Proto® Industrial Tools Drive Socket E113744

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE NUT DEPTH 5/32 INCH BOLT CLEARANCE DEPTH 7/32 INCH WEIGHT 0.02 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE NUT DEPTH 5/32 INCH BOLT CLEARANCE DEPTH 7/32 INCH WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113744 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113744
Drive Socket E113744
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE NUT DEPTH 5/32 INCH BOLT CLEARANCE DEPTH 7/32 INCH WEIGHT 0.02 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • NUT DEPTH 5/32 INCH
  • BOLT CLEARANCE DEPTH 7/32 INCH
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113744
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
59TX - Screwdriver sockets - 5100060 - Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details