Proto® Industrial Tools Drive Socket E113707

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.78 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.78 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113707 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113707
Drive Socket E113707
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.78 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 39/64 INCH OVERALL LENGTH
  • 1 9/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 3/16 SOCKET END SIZE - FRACTIONAL
  • 1 3/16 INCH SOCKET END SIZE
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 25/32 INCH
  • WEIGHT 0.78 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113707
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details