Proto® Industrial Tools DRIVE EXTENSION E113616

Description
IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 1/2 INCH SIZE 2 INCH OVERALL LENGTH FORGED PROCESS 1/2 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 63/64 INCH WEIGHT 0.26 LB
Datasheet
Description
IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 1/2 INCH SIZE 2 INCH OVERALL LENGTH FORGED PROCESS 1/2 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 63/64 INCH WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - E113616 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
E113616
DRIVE EXTENSION E113616
IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 1/2 INCH SIZE 2 INCH OVERALL LENGTH FORGED PROCESS 1/2 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 63/64 INCH WEIGHT 0.26 LB
  • IMPACT, WOBBLE TYPE
  • MOLYBDENUM STEEL MATERIAL
  • 1/2 INCH SIZE
  • 2 INCH OVERALL LENGTH
  • FORGED PROCESS
  • 1/2 SIZE - FRACTIONAL
  • DRIVE END OUTSIDE DIAMETER 63/64 INCH
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113616
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC1218PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Specs
Product Type Individual Socket
View Details