Proto® Industrial Tools Drive Socket E113610

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 63/64 INCH WEIGHT 0.69 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 63/64 INCH WEIGHT 0.69 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113610 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113610
Drive Socket E113610
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 63/64 INCH WEIGHT 0.69 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 15/64 INCH OVERALL LENGTH
  • 1 1/4 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 21 MM SOCKET END SIZE
  • 21 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BOLT CLEARANCE DEPTH 63/64 INCH
  • WEIGHT 0.69 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113610
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details