Proto® Industrial Tools Drive Socket E113592

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 21/32 INCH OVERALL LENGTH 1 27/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 45/64 INCH WEIGHT 0.37 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 21/32 INCH OVERALL LENGTH 1 27/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 45/64 INCH WEIGHT 0.37 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113592 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113592
Drive Socket E113592
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 21/32 INCH OVERALL LENGTH 1 27/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 45/64 INCH WEIGHT 0.37 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 21/32 INCH OVERALL LENGTH
  • 1 27/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 24 MM SOCKET END SIZE
  • 24 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 45/64 INCH
  • WEIGHT 0.37 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113592
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65707 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8125 inch
Number of Points 12
View Details
2 suppliers
Specs
Product Type Individual Socket
View Details