6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 17/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
21 MM SOCKET END SIZE
21 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 5/8 INCH
WEIGHT 0.29 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 17/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
21 MM SOCKET END SIZE
21 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 5/8 INCH
WEIGHT 0.29 LB
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 17/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
21 MM SOCKET END SIZE
21 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 5/8 INCH
WEIGHT 0.29 LB