Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
18 MM SOCKET END SIZE
18 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 19/32 INCH
WEIGHT 0.2 LB