Proto® Industrial Tools Drive Socket E113490

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 15/32 INCH WEIGHT 0.15 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 15/32 INCH WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113490 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113490
Drive Socket E113490
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 15/32 INCH WEIGHT 0.15 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 63/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 15/32 INCH
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113490
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
64 - INHEX sockets - 6050014 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details