Proto® Industrial Tools DRIVE EXTENSION E113487

Description
IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 3/4 INCH SIZE 7 INCH OVERALL LENGTH FORGED PROCESS 3/4 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 1 47/64 INCH WEIGHT 1.85 LB
Datasheet
Description
IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 3/4 INCH SIZE 7 INCH OVERALL LENGTH FORGED PROCESS 3/4 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 1 47/64 INCH WEIGHT 1.85 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - E113487 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
E113487
DRIVE EXTENSION E113487
IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 3/4 INCH SIZE 7 INCH OVERALL LENGTH FORGED PROCESS 3/4 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 1 47/64 INCH WEIGHT 1.85 LB
  • IMPACT, WOBBLE TYPE
  • MOLYBDENUM STEEL MATERIAL
  • 3/4 INCH SIZE
  • 7 INCH OVERALL LENGTH
  • FORGED PROCESS
  • 3/4 SIZE - FRACTIONAL
  • DRIVE END OUTSIDE DIAMETER 1 47/64 INCH
  • WEIGHT 1.85 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113487
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
Specs
Product Type Individual Socket
View Details