Proto® Industrial Tools Drive Socket E113477

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 23/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 41 MM SOCKET END SIZE 41 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 3/16 INCH WEIGHT 1.56 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 23/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 41 MM SOCKET END SIZE 41 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 3/16 INCH WEIGHT 1.56 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113477 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113477
Drive Socket E113477
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 23/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 41 MM SOCKET END SIZE 41 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 3/16 INCH WEIGHT 1.56 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 7/16 INCH OVERALL LENGTH
  • 2 23/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 41 MM SOCKET END SIZE
  • 41 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 1 3/16 INCH
  • WEIGHT 1.56 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113477
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
Specs
Product Type Individual Socket
View Details