Proto® Industrial Tools Box End Wrench E113367

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 13 45/64 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 28 MM LARGER END SIZE 1 7/16 INCH SMALLER END OUTER DIAMETER 1 19/32 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 37/64 INCH X 9/16 INCH HEAD THICKNESS WEIGHT 1.21 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 13 45/64 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 28 MM LARGER END SIZE 1 7/16 INCH SMALLER END OUTER DIAMETER 1 19/32 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 37/64 INCH X 9/16 INCH HEAD THICKNESS WEIGHT 1.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113367 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113367
Box End Wrench E113367
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 13 45/64 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 28 MM LARGER END SIZE 1 7/16 INCH SMALLER END OUTER DIAMETER 1 19/32 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 37/64 INCH X 9/16 INCH HEAD THICKNESS WEIGHT 1.21 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 13 45/64 INCH OVERALL LENGTH
  • 25 SMALLER END SIZE IN MM
  • 28 LARGER END SIZE IN MM
  • 25 MM SMALLER END SIZE
  • 28 MM LARGER END SIZE
  • 1 7/16 INCH SMALLER END OUTER DIAMETER
  • 1 19/32 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 37/64 INCH X 9/16 INCH HEAD THICKNESS
  • WEIGHT 1.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113367
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details