Proto® Industrial Tools Combination Wrench E113363

Description
VANADIUM STEEL MATERIAL CHROME FINISH 14 11/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE FORGED PROCESS 43/64 INCH X 27/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 35/64 INCH W X 1 27/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 14 11/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE FORGED PROCESS 43/64 INCH X 27/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 35/64 INCH W X 1 27/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113363 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113363
Combination Wrench E113363
VANADIUM STEEL MATERIAL CHROME FINISH 14 11/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE FORGED PROCESS 43/64 INCH X 27/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 35/64 INCH W X 1 27/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 14 11/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 1/4 SMALLER END SIZE - FRACTIONAL
  • 1 1/4 LARGER END SIZE - FRACTIONAL
  • 1 1/4 INCH SMALLER END SIZE
  • 1 1/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 43/64 INCH X 27/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 2.04 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 35/64 INCH W X 1 27/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113363
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details