Proto® Industrial Tools Combination Wrench E113361

Description
VANADIUM STEEL MATERIAL CHROME FINISH 12 13/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE FORGED PROCESS 9/16 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.33 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 7/32 INCH W X 1 37/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 12 13/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE FORGED PROCESS 9/16 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.33 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 7/32 INCH W X 1 37/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113361 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113361
Combination Wrench E113361
VANADIUM STEEL MATERIAL CHROME FINISH 12 13/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE FORGED PROCESS 9/16 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.33 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 7/32 INCH W X 1 37/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 12 13/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 9/16 INCH X 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.33 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 7/32 INCH W X 1 37/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113361
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details