Proto® Industrial Tools Combination Wrench E113359

Description
VANADIUM STEEL MATERIAL CHROME FINISH 9 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE FORGED PROCESS 29/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.6 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 51/64 INCH W X 1 1/4 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 9 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE FORGED PROCESS 29/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.6 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 51/64 INCH W X 1 1/4 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113359 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113359
Combination Wrench E113359
VANADIUM STEEL MATERIAL CHROME FINISH 9 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE FORGED PROCESS 29/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.6 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 51/64 INCH W X 1 1/4 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9 27/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 13/16 LARGER END SIZE - FRACTIONAL
  • 13/16 INCH SMALLER END SIZE
  • 13/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 29/64 INCH X 19/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.6 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 51/64 INCH W X 1 1/4 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113359
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details