Proto® Industrial Tools Combination Wrench E113358

Description
VANADIUM STEEL MATERIAL CHROME FINISH 9 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 13/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.5 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 9 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 13/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.5 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113358 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113358
Combination Wrench E113358
VANADIUM STEEL MATERIAL CHROME FINISH 9 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 13/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.5 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9 1/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 13/32 INCH X 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.5 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113358
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details