Proto® Industrial Tools Box End Wrench E113326

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 17 MM LARGER END SIZE 61/64 INCH SMALLER END OUTER DIAMETER 1 1/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 27/64 INCH X 13/32 INCH HEAD THICKNESS WEIGHT 0.43 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 17 MM LARGER END SIZE 61/64 INCH SMALLER END OUTER DIAMETER 1 1/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 27/64 INCH X 13/32 INCH HEAD THICKNESS WEIGHT 0.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113326 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113326
Box End Wrench E113326
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 17 MM LARGER END SIZE 61/64 INCH SMALLER END OUTER DIAMETER 1 1/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 27/64 INCH X 13/32 INCH HEAD THICKNESS WEIGHT 0.43 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 11/16 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • 61/64 INCH SMALLER END OUTER DIAMETER
  • 1 1/64 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 27/64 INCH X 13/32 INCH HEAD THICKNESS
  • WEIGHT 0.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113326
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details