Proto® Industrial Tools Box End Wrench E113323

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 7/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE 5/8 INCH SMALLER END OUTER DIAMETER 43/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS WEIGHT 0.2 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 7/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE 5/8 INCH SMALLER END OUTER DIAMETER 43/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113323 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113323
Box End Wrench E113323
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 7/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE 5/8 INCH SMALLER END OUTER DIAMETER 43/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS WEIGHT 0.2 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 7/64 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 5/8 INCH SMALLER END OUTER DIAMETER
  • 43/64 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 23/64 INCH X 21/64 INCH HEAD THICKNESS
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113323
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details