Proto® Industrial Tools Box End Wrench E113321

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 27/64 INCH SMALLER END OUTER DIAMETER 31/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 7/32 INCH X 3/16 INCH HEAD THICKNESS WEIGHT 0.1 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 27/64 INCH SMALLER END OUTER DIAMETER 31/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 7/32 INCH X 3/16 INCH HEAD THICKNESS WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113321 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113321
Box End Wrench E113321
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 27/64 INCH SMALLER END OUTER DIAMETER 31/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 7/32 INCH X 3/16 INCH HEAD THICKNESS WEIGHT 0.1 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 11/16 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 27/64 INCH SMALLER END OUTER DIAMETER
  • 31/64 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 7/32 INCH X 3/16 INCH HEAD THICKNESS
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113321
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details