Proto® Industrial Tools Combination Wrench E113314

Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.09 LB OFFSET TYPE ANGLE HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.09 LB OFFSET TYPE ANGLE HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113314 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113314
Combination Wrench E113314
VANADIUM STEEL MATERIAL CHROME FINISH 5 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.09 LB OFFSET TYPE ANGLE HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 5 33/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH X 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.09 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113314
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details