Proto® Industrial Tools Combination Wrench E113313

Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE FORGED PROCESS 15/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.07 LB OFFSET TYPE ANGLE HEAD DIMENSION 7/8 INCH W X 37/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE FORGED PROCESS 15/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.07 LB OFFSET TYPE ANGLE HEAD DIMENSION 7/8 INCH W X 37/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113313 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113313
Combination Wrench E113313
VANADIUM STEEL MATERIAL CHROME FINISH 5 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE FORGED PROCESS 15/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.07 LB OFFSET TYPE ANGLE HEAD DIMENSION 7/8 INCH W X 37/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 5 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11/32 SMALLER END SIZE - FRACTIONAL
  • 11/32 LARGER END SIZE - FRACTIONAL
  • 11/32 INCH SMALLER END SIZE
  • 11/32 INCH LARGER END SIZE
  • FORGED PROCESS
  • 15/64 INCH X 5/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.07 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 7/8 INCH W X 37/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113313
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details