Proto® Industrial Tools Open End Wrench E113299

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 9/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE FORGED PROCESS 13/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 35/64 INCH X 3 3/32 INCH WEIGHT 1.39 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 9/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE FORGED PROCESS 13/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 35/64 INCH X 3 3/32 INCH WEIGHT 1.39 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113299 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113299
Open End Wrench E113299
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 9/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE FORGED PROCESS 13/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 35/64 INCH X 3 3/32 INCH WEIGHT 1.39 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 12 9/16 INCH OVERALL LENGTH
  • 1 3/8 SMALLER END SIZE - FRACTIONAL
  • 1 1/2 LARGER END SIZE - FRACTIONAL
  • 1 3/8 INCH SMALLER END SIZE
  • 1 1/2 INCH LARGER END SIZE
  • FORGED PROCESS
  • 13/32 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 35/64 INCH X 3 3/32 INCH
  • WEIGHT 1.39 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113299
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details