Proto® Industrial Tools Open End Wrench E113296

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 7/32 INCH OVERALL LENGTH 1 1/16 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 1/8 INCH X 2 29/64 INCH WEIGHT 0.84 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 7/32 INCH OVERALL LENGTH 1 1/16 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 1/8 INCH X 2 29/64 INCH WEIGHT 0.84 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113296 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113296
Open End Wrench E113296
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 7/32 INCH OVERALL LENGTH 1 1/16 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 1/8 INCH X 2 29/64 INCH WEIGHT 0.84 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 11 7/32 INCH OVERALL LENGTH
  • 1 1/16 LARGER END SIZE - FRACTIONAL
  • 1 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 1/8 INCH X 2 29/64 INCH
  • WEIGHT 0.84 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113296
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details