Proto® Industrial Tools Open End Wrench E113294

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 7/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE FORGED PROCESS 9/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 51/64 INCH WEIGHT 0.47 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 7/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE FORGED PROCESS 9/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 51/64 INCH WEIGHT 0.47 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113294 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113294
Open End Wrench E113294
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 7/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE FORGED PROCESS 9/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 51/64 INCH WEIGHT 0.47 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 7/32 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 13/16 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 13/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 9/32 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 51/64 INCH
  • WEIGHT 0.47 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113294
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details