Proto® Industrial Tools Open End Wrench E113293

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 1/32 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 15/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 27/64 INCH X 1 33/64 INCH WEIGHT 0.33 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 1/32 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 15/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 27/64 INCH X 1 33/64 INCH WEIGHT 0.33 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113293 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113293
Open End Wrench E113293
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 1/32 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 15/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 27/64 INCH X 1 33/64 INCH WEIGHT 0.33 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 1/32 INCH OVERALL LENGTH
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 15/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 27/64 INCH X 1 33/64 INCH
  • WEIGHT 0.33 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113293
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details