Proto® Industrial Tools Open End Wrench E113291

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 9/64 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 59/64 INCH X 1 1/64 INCH WEIGHT 0.12 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 9/64 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 59/64 INCH X 1 1/64 INCH WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113291 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113291
Open End Wrench E113291
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 9/64 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 59/64 INCH X 1 1/64 INCH WEIGHT 0.12 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 9/64 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 3/16 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 59/64 INCH X 1 1/64 INCH
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113291
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details