Proto® Industrial Tools Open End Wrench E113288

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 61/64 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 42 LARGER END SIZE IN MM 38 MM SMALLER END SIZE 42 MM LARGER END SIZE FORGED PROCESS 31/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH WEIGHT 2.02 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 61/64 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 42 LARGER END SIZE IN MM 38 MM SMALLER END SIZE 42 MM LARGER END SIZE FORGED PROCESS 31/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH WEIGHT 2.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113288 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113288
Open End Wrench E113288
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 61/64 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 42 LARGER END SIZE IN MM 38 MM SMALLER END SIZE 42 MM LARGER END SIZE FORGED PROCESS 31/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH WEIGHT 2.02 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 14 61/64 INCH OVERALL LENGTH
  • 38 SMALLER END SIZE IN MM
  • 42 LARGER END SIZE IN MM
  • 38 MM SMALLER END SIZE
  • 42 MM LARGER END SIZE
  • FORGED PROCESS
  • 31/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH
  • WEIGHT 2.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113288
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details